Vishay Intertechnology, Inc. RES 125 OHM 5% WW AXIAL ALSR03125R0JE12

Description
RES 125ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 125ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 125 OHM 5% WW AXIAL - ALSR03125R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 5% WW AXIAL
ALSR03125R0JE12
RES 125 OHM 5% WW AXIAL ALSR03125R0JE12
RES 125ohm 5% WW AXIAL

RES 125ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-125-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-125-ND
Through Hole Resistors ALSR3J-125-ND
125 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

125 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03125R0JE12 ALSR3J-125-ND
Product Name RES 125 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 125 ohms 125 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details