Vishay Intertechnology, Inc. Through Hole Resistors ALSR03120R0JE12

Description
120 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
120 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3J-120-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-120-ND
Through Hole Resistors ALSR3J-120-ND
120 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

120 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 120 OHM 5% WW AXIAL - ALSR03120R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 5% WW AXIAL
ALSR03120R0JE12
RES 120 OHM 5% WW AXIAL ALSR03120R0JE12
RES 120ohm 5% WW AXIAL

RES 120ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3J-120-ND ALSR03120R0JE12
Product Name Through Hole Resistors RES 120 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers