Vishay Intertechnology, Inc. RES 120 OHM 1% WW AXIAL ALSR03120R0FE12

Description
RES 120ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 120ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 1% WW AXIAL - ALSR03120R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1% WW AXIAL
ALSR03120R0FE12
RES 120 OHM 1% WW AXIAL ALSR03120R0FE12
RES 120ohm 1% WW AXIAL

RES 120ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-120-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-120-ND
Through Hole Resistors ALSR3F-120-ND
120 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

120 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03120R0FE12 ALSR3F-120-ND
Product Name RES 120 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers