Vishay Intertechnology, Inc. RES 10.0K OHM 5% WW AXIAL ALSR0310K00JE12

Description
RES 10.0Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 10.0Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0K OHM 5% WW AXIAL - ALSR0310K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 5% WW AXIAL
ALSR0310K00JE12
RES 10.0K OHM 5% WW AXIAL ALSR0310K00JE12
RES 10.0Kohm 5% WW AXIAL

RES 10.0Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-10.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-10.0K-ND
Through Hole Resistors ALSR3J-10.0K-ND
10 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

10 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor - 111226244 - Radwell International
Willingboro, NJ, United States
Resistor
111226244
Resistor 111226244
ALSR03 10K 5% E12 E3. FREE 2 YEAR RADWELL WARRANTY

ALSR03 10K 5% E12 E3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR0310K00JE12 ALSR3J-10.0K-ND 111226244
Product Name RES 10.0K OHM 5% WW AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers