RES 100ohm 5% WW AXIAL
100 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ALSR03100R0JE48 | ALSR3J-100-TR-ND |
| Product Name | RES 100 OHM 5% WW AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 100 ohms | 100 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | |
| Category / Application | General Use |