Vishay Intertechnology, Inc. Through Hole Resistors ALSR03100R0JE12

Description
100 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3J-100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-100-ND
Through Hole Resistors ALSR3J-100-ND
100 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 100 OHM 5% WW AXIAL - ALSR03100R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 5% WW AXIAL
ALSR03100R0JE12
RES 100 OHM 5% WW AXIAL ALSR03100R0JE12
RES 100ohm 5% WW AXIAL

RES 100ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3J-100-ND ALSR03100R0JE12
Product Name Through Hole Resistors RES 100 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR30JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/4CT52R430JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details