Vishay Intertechnology, Inc. RES 100 OHM 1% WW AXIAL ALSR03100R0FE12

Description
RES 100ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 1% WW AXIAL - ALSR03100R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 1% WW AXIAL
ALSR03100R0FE12
RES 100 OHM 1% WW AXIAL ALSR03100R0FE12
RES 100ohm 1% WW AXIAL

RES 100ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-100-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-100-ND
Through Hole Resistors ALSR3F-100-ND
100 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03100R0FE12 ALSR3F-100-ND
Product Name RES 100 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers