Vishay Intertechnology, Inc. Through Hole Resistors ALSR01R7500JE12

Description
750 mOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
750 mOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1J-.75-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-.75-ND
Through Hole Resistors ALSR1J-.75-ND
750 mOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

750 mOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .75 OHM 5% WW AXIAL - ALSR01R7500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .75 OHM 5% WW AXIAL
ALSR01R7500JE12
RES .75 OHM 5% WW AXIAL ALSR01R7500JE12
RES .75ohm 5% WW AXIAL

RES .75ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1J-.75-ND ALSR01R7500JE12
Product Name Through Hole Resistors RES .75 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details