Vishay Intertechnology, Inc. Through Hole Resistors ALSR01R7500FE12

Description
750 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
750 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1F-.75-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-.75-ND
Through Hole Resistors ALSR1F-.75-ND
750 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

750 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .75 OHM 1% WW AXIAL - ALSR01R7500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .75 OHM 1% WW AXIAL
ALSR01R7500FE12
RES .75 OHM 1% WW AXIAL ALSR01R7500FE12
RES .75ohm 1% WW AXIAL

RES .75ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1F-.75-ND ALSR01R7500FE12
Product Name Through Hole Resistors RES .75 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers