Vishay Intertechnology, Inc. RES .50 OHM 1% WW AXIAL ALSR01R5000FE12

Description
RES .50ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES .50ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .50 OHM 1% WW AXIAL - ALSR01R5000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .50 OHM 1% WW AXIAL
ALSR01R5000FE12
RES .50 OHM 1% WW AXIAL ALSR01R5000FE12
RES .50ohm 1% WW AXIAL

RES .50ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-.50-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-.50-ND
Through Hole Resistors ALSR1F-.50-ND
500 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor - 225074502 - Radwell International
Willingboro, NJ, United States
Resistor
225074502
Resistor 225074502
FIXED RESISTOR, WIRE WOUND, 1W, 0.5OHM, 1% +/-TOL, 90PPM/CEL, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY

FIXED RESISTOR, WIRE WOUND, 1W, 0.5OHM, 1% +/-TOL, 90PPM/CEL, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR01R5000FE12 ALSR1F-.50-ND 225074502
Product Name RES .50 OHM 1% WW AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers