Vishay Intertechnology, Inc. RES .30 OHM 5% WW AXIAL ALSR01R3000JE12

Description
RES .30ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES .30ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .30 OHM 5% WW AXIAL - ALSR01R3000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .30 OHM 5% WW AXIAL
ALSR01R3000JE12
RES .30 OHM 5% WW AXIAL ALSR01R3000JE12
RES .30ohm 5% WW AXIAL

RES .30ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-.30-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-.30-ND
Through Hole Resistors ALSR1J-.30-ND
300 mOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR01R3000JE12 ALSR1J-.30-ND
Product Name RES .30 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3000 ohms 0.3000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers