Vishay Intertechnology, Inc. Through Hole Resistors ALSR01R3000FE12

Description
300 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
300 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1F-.30-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-.30-ND
Through Hole Resistors ALSR1F-.30-ND
300 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .30 OHM 1% WW AXIAL - ALSR01R3000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .30 OHM 1% WW AXIAL
ALSR01R3000FE12
RES .30 OHM 1% WW AXIAL ALSR01R3000FE12
RES .30ohm 1% WW AXIAL

RES .30ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1F-.30-ND ALSR01R3000FE12
Product Name Through Hole Resistors RES .30 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details