Vishay Intertechnology, Inc. RES .25 OHM 5% WW AXIAL ALSR01R2500JE12

Description
RES .25ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES .25ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .25 OHM 5% WW AXIAL - ALSR01R2500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .25 OHM 5% WW AXIAL
ALSR01R2500JE12
RES .25 OHM 5% WW AXIAL ALSR01R2500JE12
RES .25ohm 5% WW AXIAL

RES .25ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-.25-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-.25-ND
Through Hole Resistors ALSR1J-.25-ND
250 mOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

250 mOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR01R2500JE12 ALSR1J-.25-ND
Product Name RES .25 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2500 ohms 0.2500 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details