Vishay Intertechnology, Inc. RES .25 OHM 1% WW AXIAL ALSR01R2500FE12

Description
RES .25ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES .25ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .25 OHM 1% WW AXIAL - ALSR01R2500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .25 OHM 1% WW AXIAL
ALSR01R2500FE12
RES .25 OHM 1% WW AXIAL ALSR01R2500FE12
RES .25ohm 1% WW AXIAL

RES .25ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-.25-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-.25-ND
Through Hole Resistors ALSR1F-.25-ND
250 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

250 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR01R2500FE12 ALSR1F-.25-ND
Product Name RES .25 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2500 ohms 0.2500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details