Vishay Intertechnology, Inc. Through Hole Resistors ALSR01R2000FE12

Description
200 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
200 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1F-.20-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-.20-ND
Through Hole Resistors ALSR1F-.20-ND
200 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .20 OHM 1% WW AXIAL - ALSR01R2000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .20 OHM 1% WW AXIAL
ALSR01R2000FE12
RES .20 OHM 1% WW AXIAL ALSR01R2000FE12
RES .20ohm 1% WW AXIAL

RES .20ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1F-.20-ND ALSR01R2000FE12
Product Name Through Hole Resistors RES .20 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers