Vishay Intertechnology, Inc. RES .15 OHM 5% WW AXIAL ALSR01R1500JE12

Description
RES .15ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES .15ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .15 OHM 5% WW AXIAL - ALSR01R1500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 5% WW AXIAL
ALSR01R1500JE12
RES .15 OHM 5% WW AXIAL ALSR01R1500JE12
RES .15ohm 5% WW AXIAL

RES .15ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-.15-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-.15-ND
Through Hole Resistors ALSR1J-.15-ND
150 mOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

150 mOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR01R1500JE12 ALSR1J-.15-ND
Product Name RES .15 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers