Vishay Intertechnology, Inc. Through Hole Resistors ALSR01R1500FE12

Description
150 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1F-.15-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-.15-ND
Through Hole Resistors ALSR1F-.15-ND
150 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

150 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .15 OHM 1% WW AXIAL - ALSR01R1500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 1% WW AXIAL
ALSR01R1500FE12
RES .15 OHM 1% WW AXIAL ALSR01R1500FE12
RES .15ohm 1% WW AXIAL

RES .15ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1F-.15-ND ALSR01R1500FE12
Product Name Through Hole Resistors RES .15 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details