Vishay Intertechnology, Inc. Through Hole Resistors ALSR01R1000JE12

Description
100 mOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 mOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1J-.10-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-.10-ND
Through Hole Resistors ALSR1J-.10-ND
100 mOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

100 mOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .10 OHM 5% WW AXIAL - ALSR01R1000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .10 OHM 5% WW AXIAL
ALSR01R1000JE12
RES .10 OHM 5% WW AXIAL ALSR01R1000JE12
RES .10ohm 5% WW AXIAL

RES .10ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1J-.10-ND ALSR01R1000JE12
Product Name Through Hole Resistors RES .10 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - A129319-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers