Vishay Intertechnology, Inc. Through Hole Resistors ALSR019K000JE12

Description
9 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
9 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1J-9.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-9.0K-ND
Through Hole Resistors ALSR1J-9.0K-ND
9 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

9 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 9.0K OHM 5% WW AXIAL - ALSR019K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.0K OHM 5% WW AXIAL
ALSR019K000JE12
RES 9.0K OHM 5% WW AXIAL ALSR019K000JE12
RES 9.0Kohm 5% WW AXIAL

RES 9.0Kohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1J-9.0K-ND ALSR019K000JE12
Product Name Through Hole Resistors RES 9.0K OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details