Vishay Intertechnology, Inc. RES 900 OHM 5% WW AXIAL ALSR01900R0JE12

Description
RES 900ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 900ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 900 OHM 5% WW AXIAL - ALSR01900R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 5% WW AXIAL
ALSR01900R0JE12
RES 900 OHM 5% WW AXIAL ALSR01900R0JE12
RES 900ohm 5% WW AXIAL

RES 900ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-900-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-900-ND
Through Hole Resistors ALSR1J-900-ND
900 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

900 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR01900R0JE12 ALSR1J-900-ND
Product Name RES 900 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 900 ohms 900 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R564JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details