Vishay Intertechnology, Inc. Through Hole Resistors ALSR01900R0FE12

Description
900 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
900 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1F-900-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-900-ND
Through Hole Resistors ALSR1F-900-ND
900 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

900 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 900 OHM 1% WW AXIAL - ALSR01900R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 900 OHM 1% WW AXIAL
ALSR01900R0FE12
RES 900 OHM 1% WW AXIAL ALSR01900R0FE12
RES 900ohm 1% WW AXIAL

RES 900ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1F-900-ND ALSR01900R0FE12
Product Name Through Hole Resistors RES 900 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 900 ohms 900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details