Vishay Intertechnology, Inc. Through Hole Resistors ALSR018K200JE12

Description
8.2 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8.2 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1J-8.2K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-8.2K-ND
Through Hole Resistors ALSR1J-8.2K-ND
8.2 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

8.2 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.2K OHM 5% WW AXIAL - ALSR018K200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.2K OHM 5% WW AXIAL
ALSR018K200JE12
RES 8.2K OHM 5% WW AXIAL ALSR018K200JE12
RES 8.2Kohm 5% WW AXIAL

RES 8.2Kohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1J-8.2K-ND ALSR018K200JE12
Product Name Through Hole Resistors RES 8.2K OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details