Vishay Intertechnology, Inc. Through Hole Resistors ALSR018K000JE12

Description
8 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
8 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1J-8.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-8.0K-ND
Through Hole Resistors ALSR1J-8.0K-ND
8 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

8 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.0K OHM 5% WW AXIAL - ALSR018K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.0K OHM 5% WW AXIAL
ALSR018K000JE12
RES 8.0K OHM 5% WW AXIAL ALSR018K000JE12
RES 8.0Kohm 5% WW AXIAL

RES 8.0Kohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1J-8.0K-ND ALSR018K000JE12
Product Name Through Hole Resistors RES 8.0K OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1676814-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.21 ohms
Tolerance 1 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details