Vishay Intertechnology, Inc. RES 82 OHM 5% WW AXIAL ALSR0182R00JE12

Description
RES 82ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 82ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82 OHM 5% WW AXIAL - ALSR0182R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82 OHM 5% WW AXIAL
ALSR0182R00JE12
RES 82 OHM 5% WW AXIAL ALSR0182R00JE12
RES 82ohm 5% WW AXIAL

RES 82ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-82-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-82-ND
Through Hole Resistors ALSR1J-82-ND
82 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

82 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0182R00JE12 ALSR1J-82-ND
Product Name RES 82 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82 ohms 82 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details