Vishay Intertechnology, Inc. RES 800 OHM 1% WW AXIAL ALSR01800R0FE12

Description
RES 800ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 800ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 800 OHM 1% WW AXIAL - ALSR01800R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 800 OHM 1% WW AXIAL
ALSR01800R0FE12
RES 800 OHM 1% WW AXIAL ALSR01800R0FE12
RES 800ohm 1% WW AXIAL

RES 800ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-800-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-800-ND
Through Hole Resistors ALSR1F-800-ND
800 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

800 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR01800R0FE12 ALSR1F-800-ND
Product Name RES 800 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 800 ohms 800 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details