Vishay Intertechnology, Inc. RES 7.5 OHM 5% WW AXIAL ALSR017R500JE12

Description
RES 7.5ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 7.5ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5 OHM 5% WW AXIAL - ALSR017R500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 5% WW AXIAL
ALSR017R500JE12
RES 7.5 OHM 5% WW AXIAL ALSR017R500JE12
RES 7.5ohm 5% WW AXIAL

RES 7.5ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-7.5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-7.5-ND
Through Hole Resistors ALSR1J-7.5-ND
7.5 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR017R500JE12 ALSR1J-7.5-ND
Product Name RES 7.5 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.5 ohms 7.5 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers