Vishay Intertechnology, Inc. Through Hole Resistors ALSR017R500FE12

Description
7.5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1F-7.5-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-7.5-ND
Through Hole Resistors ALSR1F-7.5-ND
7.5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.5 OHM 1% WW AXIAL - ALSR017R500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5 OHM 1% WW AXIAL
ALSR017R500FE12
RES 7.5 OHM 1% WW AXIAL ALSR017R500FE12
RES 7.5ohm 1% WW AXIAL

RES 7.5ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1F-7.5-ND ALSR017R500FE12
Product Name Through Hole Resistors RES 7.5 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details