Vishay Intertechnology, Inc. RES 7.0K OHM 5% WW AXIAL ALSR017K000JE12

Description
RES 7.0Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 7.0Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.0K OHM 5% WW AXIAL - ALSR017K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.0K OHM 5% WW AXIAL
ALSR017K000JE12
RES 7.0K OHM 5% WW AXIAL ALSR017K000JE12
RES 7.0Kohm 5% WW AXIAL

RES 7.0Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-7.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-7.0K-ND
Through Hole Resistors ALSR1J-7.0K-ND
7 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

7 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR017K000JE12 ALSR1J-7.0K-ND
Product Name RES 7.0K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details