75 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ALSR1J-75-ND | ALSR0175R00JE12 |
| Product Name | Through Hole Resistors | RES 75 OHM 5% WW AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Resistance Range | 75 ohms | 75 ohms |