Vishay Intertechnology, Inc. RES 750 OHM 1% WW AXIAL ALSR01750R0FE12

Description
RES 750ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1% WW AXIAL - ALSR01750R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1% WW AXIAL
ALSR01750R0FE12
RES 750 OHM 1% WW AXIAL ALSR01750R0FE12
RES 750ohm 1% WW AXIAL

RES 750ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-750-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-750-ND
Through Hole Resistors ALSR1F-750-ND
750 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

750 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR01750R0FE12 ALSR1F-750-ND
Product Name RES 750 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details