Vishay Intertechnology, Inc. Through Hole Resistors ALSR01700R0FE12

Description
700 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
700 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1F-700-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-700-ND
Through Hole Resistors ALSR1F-700-ND
700 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

700 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 700 OHM 1% WW AXIAL - ALSR01700R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 700 OHM 1% WW AXIAL
ALSR01700R0FE12
RES 700 OHM 1% WW AXIAL ALSR01700R0FE12
RES 700ohm 1% WW AXIAL

RES 700ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1F-700-ND ALSR01700R0FE12
Product Name Through Hole Resistors RES 700 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 700 ohms 700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details