Vishay Intertechnology, Inc. RES 600 OHM 5% WW AXIAL ALSR01600R0JE12

Description
RES 600ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 600ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 600 OHM 5% WW AXIAL - ALSR01600R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 5% WW AXIAL
ALSR01600R0JE12
RES 600 OHM 5% WW AXIAL ALSR01600R0JE12
RES 600ohm 5% WW AXIAL

RES 600ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-600-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-600-ND
Through Hole Resistors ALSR1J-600-ND
600 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

600 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor - 73199637 - Radwell International
Willingboro, NJ, United States
Resistor
73199637
Resistor 73199637
RESISTOR, AXIAL, WIREWOUND, 600 OHM, 1W, 5%, 2.79X10.31MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, 600 OHM, 1W, 5%, 2.79X10.31MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR01600R0JE12 ALSR1J-600-ND 73199637
Product Name RES 600 OHM 5% WW AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 600 ohms 600 ohms 600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details