Vishay Intertechnology, Inc. Through Hole Resistors ALSR01600R0FE12

Description
600 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
600 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1F-600-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-600-ND
Through Hole Resistors ALSR1F-600-ND
600 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

600 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 600 OHM 1% WW AXIAL - ALSR01600R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 1% WW AXIAL
ALSR01600R0FE12
RES 600 OHM 1% WW AXIAL ALSR01600R0FE12
RES 600ohm 1% WW AXIAL

RES 600ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1F-600-ND ALSR01600R0FE12
Product Name Through Hole Resistors RES 600 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details