Vishay Intertechnology, Inc. RES 5.0 OHM 1% WW AXIAL ALSR015R000FE12

Description
RES 5.0ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.0ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.0 OHM 1% WW AXIAL - ALSR015R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0 OHM 1% WW AXIAL
ALSR015R000FE12
RES 5.0 OHM 1% WW AXIAL ALSR015R000FE12
RES 5.0ohm 1% WW AXIAL

RES 5.0ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-5.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-5.0-ND
Through Hole Resistors ALSR1F-5.0-ND
5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR015R000FE12 ALSR1F-5.0-ND
Product Name RES 5.0 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.50E6 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers