Vishay Intertechnology, Inc. RES 5.6K OHM 5% WW AXIAL ALSR015K600JE12

Description
RES 5.6Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 5% WW AXIAL - ALSR015K600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 5% WW AXIAL
ALSR015K600JE12
RES 5.6K OHM 5% WW AXIAL ALSR015K600JE12
RES 5.6Kohm 5% WW AXIAL

RES 5.6Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-5.6K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-5.6K-ND
Through Hole Resistors ALSR1J-5.6K-ND
5.6 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

5.6 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR015K600JE12 ALSR1J-5.6K-ND
Product Name RES 5.6K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623729-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details