Vishay Intertechnology, Inc. RES 5.0K OHM 1% WW AXIAL ALSR015K000FE12

Description
RES 5.0Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.0Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.0K OHM 1% WW AXIAL - ALSR015K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0K OHM 1% WW AXIAL
ALSR015K000FE12
RES 5.0K OHM 1% WW AXIAL ALSR015K000FE12
RES 5.0Kohm 1% WW AXIAL

RES 5.0Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR-1-5.0K-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR-1-5.0K-1-ND
Through Hole Resistors ALSR-1-5.0K-1-ND
5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR015K000FE12 ALSR-1-5.0K-1-ND
Product Name RES 5.0K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details