Vishay Intertechnology, Inc. Through Hole Resistors ALSR0156R00JE12

Description
56 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
56 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1J-56-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-56-ND
Through Hole Resistors ALSR1J-56-ND
56 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

56 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 56 OHM 5% WW AXIAL - ALSR0156R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 5% WW AXIAL
ALSR0156R00JE12
RES 56 OHM 5% WW AXIAL ALSR0156R00JE12
RES 56ohm 5% WW AXIAL

RES 56ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1J-56-ND ALSR0156R00JE12
Product Name Through Hole Resistors RES 56 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C330J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1-1625999-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1200 ohms
Tolerance 5 +/- %
View Details
3 suppliers