Vishay Intertechnology, Inc. RES 56 OHM 1% WW AXIAL ALSR0156R00FE12

Description
RES 56ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 56ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 1% WW AXIAL - ALSR0156R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1% WW AXIAL
ALSR0156R00FE12
RES 56 OHM 1% WW AXIAL ALSR0156R00FE12
RES 56ohm 1% WW AXIAL

RES 56ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-56-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-56-ND
Through Hole Resistors ALSR1F-56-ND
56 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

56 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0156R00FE12 ALSR1F-56-ND
Product Name RES 56 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1200275-C1410RJL - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details