Vishay Intertechnology, Inc. RES 50 OHM 5% WW AXIAL ALSR0150R00JE12

Description
RES 50ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 50ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 5% WW AXIAL - ALSR0150R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 5% WW AXIAL
ALSR0150R00JE12
RES 50 OHM 5% WW AXIAL ALSR0150R00JE12
RES 50ohm 5% WW AXIAL

RES 50ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-50-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-50-ND
Through Hole Resistors ALSR1J-50-ND
50 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0150R00JE12 ALSR1J-50-ND
Product Name RES 50 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers