500 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 500ohm 5% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ALSR1J-500-ND | ALSR01500R0JE12 |
| Product Name | Through Hole Resistors | RES 500 OHM 5% WW AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Resistance Range | 500 ohms | 500 ohms |