Vishay Intertechnology, Inc. Through Hole Resistors ALSR01500R0FE12

Description
500 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
500 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1F-500-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-500-ND
Through Hole Resistors ALSR1F-500-ND
500 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

500 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 500 OHM 1% WW AXIAL - ALSR01500R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1% WW AXIAL
ALSR01500R0FE12
RES 500 OHM 1% WW AXIAL ALSR01500R0FE12
RES 500ohm 1% WW AXIAL

RES 500ohm 1% WW AXIAL

Supplier's Site
Resistor - 111189458 - Radwell International
Willingboro, NJ, United States
Resistor
111189458
Resistor 111189458
RESISTOR, AXIAL, 500OHM, 1W, 1%, WIRE WOUND, SERIES ALSR01. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, 500OHM, 1W, 1%, WIRE WOUND, SERIES ALSR01. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR1F-500-ND ALSR01500R0FE12 111189458
Product Name Through Hole Resistors RES 500 OHM 1% WW AXIAL Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details