Vishay Intertechnology, Inc. Through Hole Resistors ALSR014R000JE12

Description
4 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR1J-4.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-4.0-ND
Through Hole Resistors ALSR1J-4.0-ND
4 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

4 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.0 OHM 5% WW AXIAL - ALSR014R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.0 OHM 5% WW AXIAL
ALSR014R000JE12
RES 4.0 OHM 5% WW AXIAL ALSR014R000JE12
RES 4.0ohm 5% WW AXIAL

RES 4.0ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR1J-4.0-ND ALSR014R000JE12
Product Name Through Hole Resistors RES 4.0 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4 ohms 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details