4 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 4.0ohm 1% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ALSR1F-4.0-ND | ALSR014R000FE12 |
| Product Name | Through Hole Resistors | RES 4.0 OHM 1% WW AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Resistance Range | 4 ohms | 4 ohms |