Vishay Intertechnology, Inc. RES 4.0K OHM 5% WW AXIAL ALSR014K000JE12

Description
RES 4.0Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 4.0Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.0K OHM 5% WW AXIAL - ALSR014K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.0K OHM 5% WW AXIAL
ALSR014K000JE12
RES 4.0K OHM 5% WW AXIAL ALSR014K000JE12
RES 4.0Kohm 5% WW AXIAL

RES 4.0Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-4.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-4.0K-ND
Through Hole Resistors ALSR1J-4.0K-ND
4 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

4 kOhms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR014K000JE12 ALSR1J-4.0K-ND
Product Name RES 4.0K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers