Vishay Intertechnology, Inc. RES 47 OHM 5% WW AXIAL ALSR0147R00JE12

Description
RES 47ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 47ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47 OHM 5% WW AXIAL - ALSR0147R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 5% WW AXIAL
ALSR0147R00JE12
RES 47 OHM 5% WW AXIAL ALSR0147R00JE12
RES 47ohm 5% WW AXIAL

RES 47ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-47-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-47-ND
Through Hole Resistors ALSR1J-47-ND
47 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

47 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0147R00JE12 ALSR1J-47-ND
Product Name RES 47 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers