Vishay Intertechnology, Inc. RES 470 OHM 5% WW AXIAL ALSR01470R0JE12

Description
RES 470ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 470ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 5% WW AXIAL - ALSR01470R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 5% WW AXIAL
ALSR01470R0JE12
RES 470 OHM 5% WW AXIAL ALSR01470R0JE12
RES 470ohm 5% WW AXIAL

RES 470ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-470-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-470-ND
Through Hole Resistors ALSR1J-470-ND
470 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

470 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR01470R0JE12 ALSR1J-470-ND
Product Name RES 470 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 470 ohms 470 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers