Vishay Intertechnology, Inc. RES 450 OHM 5% WW AXIAL ALSR01450R0JE12

Description
RES 450ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 450ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 450 OHM 5% WW AXIAL - ALSR01450R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 450 OHM 5% WW AXIAL
ALSR01450R0JE12
RES 450 OHM 5% WW AXIAL ALSR01450R0JE12
RES 450ohm 5% WW AXIAL

RES 450ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-450-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-450-ND
Through Hole Resistors ALSR1J-450-ND
450 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

450 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR01450R0JE12 ALSR1J-450-ND
Product Name RES 450 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 450 ohms 450 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details