Vishay Intertechnology, Inc. RES 400 OHM 5% WW AXIAL ALSR01400R0JE12

Description
RES 400ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 400ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400 OHM 5% WW AXIAL - ALSR01400R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 5% WW AXIAL
ALSR01400R0JE12
RES 400 OHM 5% WW AXIAL ALSR01400R0JE12
RES 400ohm 5% WW AXIAL

RES 400ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-400-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-400-ND
Through Hole Resistors ALSR1J-400-ND
400 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

400 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR01400R0JE12 ALSR1J-400-ND
Product Name RES 400 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 400 ohms 400 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers