Vishay Intertechnology, Inc. RES 400 OHM 1% WW AXIAL ALSR01400R0FE12

Description
RES 400ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 400ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400 OHM 1% WW AXIAL - ALSR01400R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 1% WW AXIAL
ALSR01400R0FE12
RES 400 OHM 1% WW AXIAL ALSR01400R0FE12
RES 400ohm 1% WW AXIAL

RES 400ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1F-400-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1F-400-ND
Through Hole Resistors ALSR1F-400-ND
400 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

400 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR01400R0FE12 ALSR1F-400-ND
Product Name RES 400 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 400 ohms 400 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers