Vishay Intertechnology, Inc. RES 3.0 OHM 5% WW AXIAL ALSR013R000JE12

Description
RES 3.0ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 3.0ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.0 OHM 5% WW AXIAL - ALSR013R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0 OHM 5% WW AXIAL
ALSR013R000JE12
RES 3.0 OHM 5% WW AXIAL ALSR013R000JE12
RES 3.0ohm 5% WW AXIAL

RES 3.0ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR1J-3.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR1J-3.0-ND
Through Hole Resistors ALSR1J-3.0-ND
3 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

3 Ohms ±5% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR013R000JE12 ALSR1J-3.0-ND
Product Name RES 3.0 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3 ohms 3 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers